LA4446-E-ON
LA4446-E-ON
Active
Description:  TWO CHANNEL 5.5 WATT AF POWER AM
Manufacturer:  onsemi
Datasheet:   LA4446-E-ON Datasheet
History Price: Active
In Stock: 800
LA4446-E-ON vs LA4525-V-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5.5W x 2 @ 4Ohm
650mW x 2 @ 4Ohm
Voltage - Supply
13.2V ~ 25V
6V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
13-SIPH
8-DIP
Package / Case
13-SIP
8-DIP (0.300", 7.62mm)