Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4446-E-ON
LA4446-E-ON
Active
Linear - Amplifiers - Audio
Description:
TWO CHANNEL 5.5 WATT AF POWER AM
Manufacturer:
onsemi
Datasheet:
LA4446-E-ON Datasheet
History Price: Active
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4446-E-ON vs LA4440J-E
Part No
LA4446-E-ON
LA4440J-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
-
Output Type
2-Channel (Stereo)
-
Max Output Power x Channels @ Load
5.5W x 2 @ 4Ohm
-
Voltage - Supply
13.2V ~ 25V
-
Features
-
-
Mounting Type
Through Hole
-
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-
Supplier Device Package
13-SIPH
-
Package / Case
13-SIP
-