Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LA4445-E
LA4445-E
Active
Linear - Amplifiers - Audio
Description:
5.5W 2 CHANNEL AF POWER AMPLIFIE
Manufacturer:
SANYO Semiconductor
Datasheet:
LA4445-E Datasheet
History Price: $0.80000
In Stock: 26890
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4445-E vs LA4708NF-MB-E
Part No
LA4445-E
LA4708NF-MB-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5.5W x 2 @ 4Ohm
30W x 2 @ 2Ohm
Voltage - Supply
13.2V
9V ~ 16V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-35 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-SIPH
18-SIP
Package / Case
12-SIP Exposed Pad
18-SIP