☰
LA4445-E
LA4445-E
Active
Description:  5.5W 2 CHANNEL AF POWER AMPLIFIE
Manufacturer:  SANYO Semiconductor
Datasheet:   LA4445-E Datasheet
History Price: $0.80000
In Stock: 14870
LA4445-E vs LA4425A-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
5.5W x 2 @ 4Ohm
6W x 1 @ 4Ohm
Voltage - Supply
13.2V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
12-SIPH
5-SIPH
Package / Case
12-SIP Exposed Pad
5-SIP