LA4440J-E
LA4440J-E
Active
Description:  6W 2-CHANNEL, BRIDGE 19W(TYP) PO
Manufacturer:  onsemi
Datasheet:   LA4440J-E Datasheet
History Price: Active
In Stock: 7500
LA4440J-E vs LA4815M-TLM-H
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
-
Class AB
Output Type
-
1-Channel (Mono)
Max Output Power x Channels @ Load
-
1W x 1 @ 16Ohm
Voltage - Supply
-
4V ~ 13V
Features
-
Mute
Mounting Type
-
Surface Mount
Operating Temperature
-
-30 ℃ ~ 75 ℃ (TA)
Supplier Device Package
-
8-MFP
Package / Case
-
8-SOIC (0.173", 4.40mm Width)