LA4440-E
LA4440-E
Active
Description:  AUDIO AMPLIFIER SE2CH/BTL
Manufacturer:  onsemi
Datasheet:   LA4440-E Datasheet
History Price: $1.94000
In Stock: 26400
LA4440-E vs LA4814JA-ZE
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
6W x 2 @ 4Ohm
350mW x 2 @ 4Ohm
Voltage - Supply
13.2V
2.7V ~ 7V
Features
-
Depop
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
14-SIP
20-SSOP
Package / Case
14-SIP
20-LSSOP (0.173", 4.40mm Width)