LA4425PV-MPB-H
LA4425PV-MPB-H
Obsolete
Description:  IC AMP CLASS AB MONO 6W 44SSOP
Manufacturer:  onsemi
History Price: $1.79000
In Stock: 14200
LA4425PV-MPB-H vs LA42152L-E
Manufacturer
Series
-
-
Packaging
Tape & Box (TB)
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
6W x 1 @ 4Ohm
15W x 2 @ 8Ohm
Voltage - Supply
5V ~ 16V
16.5V ~ 24V
Features
Depop, Overvoltage, Short Circuit, Thermal Protection
-
Mounting Type
Surface Mount
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
44-SSOPK
12-SIPH
Package / Case
44-LSSOP (0.220", 5.60mm Width) Exposed Pad
12-SIP Exposed Pad