Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4425F-E
LA4425F-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB MONO 6W 5SIPH
Manufacturer:
onsemi
Datasheet:
LA4425F-E Datasheet
History Price: Obsolete
In Stock: 33100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4425F-E vs LA4627-E
Part No
LA4425F-E
LA4627-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
6W x 1 @ 4Ohm
2W x 2 @ 4Ohm, 2.5W x 2 @ 3Ohm
Voltage - Supply
5V ~ 16V
9V ~ 22V
Features
Depop, Overvoltage, Short Circuit, Thermal Protection
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
5-SIPH
12-DIP-F
Package / Case
5-SIP
12-DIP (0.300", 7.62mm)