Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ onsemi LA4425AN-D-E
LA4425AN-D-E
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS AB MONO 6W 5SIP
Manufacturer:
onsemi
Datasheet:
LA4425AN-D-E Datasheet
History Price: Obsolete
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA4425AN-D-E vs LA4815M-TLM-H
Part No
LA4425AN-D-E
LA4815M-TLM-H
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
6W x 1 @ 4Ohm
1W x 1 @ 16Ohm
Voltage - Supply
5V ~ 16V
4V ~ 13V
Features
Depop, Overvoltage, Short Circuit, Thermal Protection
Mute
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-30 ℃ ~ 75 ℃ (TA)
Supplier Device Package
5-SIP
8-MFP
Package / Case
5-SIP
8-SOIC (0.173", 4.40mm Width)