LA4425A-E
LA4425A-E
Obsolete
Description:  IC AMP CLASS AB MONO 6W 5SIPH
Manufacturer:  onsemi
Datasheet:   LA4425A-E Datasheet
History Price: Obsolete
In Stock: 8700
LA4425A-E vs LA4537MC-ZH
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
6W x 1 @ 4Ohm
8mW x 2 @ 16Ohm
Voltage - Supply
5V ~ 16V
0.9V ~ 4V
Features
Depop, Overvoltage, Short Circuit, Thermal Protection
Mute
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Supplier Device Package
5-SIPH
10-SOIC
Package / Case
5-SIP
10-SOP (0.173", 4.40mm Width)