LA4425A-E
LA4425A-E
Obsolete
Description:  IC AMP CLASS AB MONO 6W 5SIPH
Manufacturer:  onsemi
Datasheet:   LA4425A-E Datasheet
History Price: Obsolete
In Stock: 8700
LA4425A-E vs LA4425F-E
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
6W x 1 @ 4Ohm
6W x 1 @ 4Ohm
Voltage - Supply
5V ~ 16V
5V ~ 16V
Features
Depop, Overvoltage, Short Circuit, Thermal Protection
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
5-SIPH
5-SIPH
Package / Case
5-SIP
5-SIP