LA4422-E
LA4422-E
Active
Description:  AUDIO AMPLIFIER SE 1CH
Manufacturer:  onsemi
Datasheet:   LA4422-E Datasheet
History Price: Active
In Stock: 27600
LA4422-E vs LA4815VH-MPB-H
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
5.8W x 1 @ 4Ohm, 9W x 1 @ 4Ohm
1.84W x 1 @ 8Ohm
Voltage - Supply
13.2V ~ 18V
4V ~ 16V
Features
-
-
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-30 ℃ ~ 75 ℃ (TA)
Supplier Device Package
10-SIP
14-HSSOP
Package / Case
10-SIP Exposed Tab
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs