LA4422-E
LA4422-E
Active
Description:  AUDIO AMPLIFIER SE 1CH
Manufacturer:  onsemi
Datasheet:   LA4422-E Datasheet
History Price: Active
In Stock: 27600
LA4422-E vs LA4425PV-MPB-H
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Box (TB)
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
5.8W x 1 @ 4Ohm, 9W x 1 @ 4Ohm
6W x 1 @ 4Ohm
Voltage - Supply
13.2V ~ 18V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-SIP
44-SSOPK
Package / Case
10-SIP Exposed Tab
44-LSSOP (0.220", 5.60mm Width) Exposed Pad