☰
LA4282-E
LA4282-E
Obsolete
Description:  IC AMP CLASS AB STEREO 10W 12SIP
Manufacturer:  onsemi
Datasheet:   LA4282-E Datasheet
History Price: Obsolete
In Stock: 40925
LA4282-E vs LA4425A-E
Manufacturer
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
6W x 1 @ 4Ohm
Voltage - Supply
10V ~ 40V
5V ~ 16V
Features
Thermal Shutdown Protection
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-
-30 ℃ ~ 80 ℃ (TA)
Supplier Device Package
12-SIP
5-SIPH
Package / Case
12-SIP Exposed Pad
5-SIP