LA42152L-E
LA42152L-E
Active
Description:  AUDIO AMPLIFIER BTL 2CH
Manufacturer:  onsemi
Datasheet:   LA42152L-E Datasheet
History Price: $1.68000
In Stock: 35500
LA42152L-E vs LA4425PV-MPB-H
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Box (TB)
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
15W x 2 @ 8Ohm
6W x 1 @ 4Ohm
Voltage - Supply
16.5V ~ 24V
5V ~ 16V
Features
-
Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Type
Through Hole
Surface Mount
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-SIPH
44-SSOPK
Package / Case
12-SIP Exposed Pad
44-LSSOP (0.220", 5.60mm Width) Exposed Pad