☰
LA42102-E
LA42102-E
Obsolete
Description:  IC AMP CLASS AB STER 10W 13SIPH
Manufacturer:  onsemi
Datasheet:   LA42102-E Datasheet
History Price: $1.06000
In Stock: 48880
LA42102-E vs LA4510-E-ON
Manufacturer
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load
10W x 2 @ 8Ohm
240mW x 1 @ 4Ohm
Voltage - Supply
10V ~ 17V
4.5V ~ 6V
Features
Mute, Short-Circuit and Thermal Protection, Standby
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-10 ℃ ~ 60 ℃ (TA)
Supplier Device Package
13-SIPH
9-SIP
Package / Case
13-SIP Exposed Tab
9-SIP