Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ SANYO Semiconductor LA42032L-E
LA42032L-E
Active
Linear - Amplifiers - Audio
Description:
AUDIO OUTPUT FOR TV APPLICATION
Manufacturer:
SANYO Semiconductor
Datasheet:
LA42032L-E Datasheet
History Price: $0.41000
In Stock: 80
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LA42032L-E vs LA4440J-E
Part No
LA42032L-E
LA4440J-E
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
SANYO Semiconductor
onsemi
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
-
Output Type
2-Channel (Stereo)
-
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
-
Voltage - Supply
5.5V ~ 15V
-
Features
-
-
Mounting Type
Through Hole
-
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-
Supplier Device Package
13-SIPH
-
Package / Case
13-SIP
-