☰
LA42032L-E
LA42032L-E
Active
Description:  AUDIO OUTPUT FOR TV APPLICATION
Manufacturer:  SANYO Semiconductor
Datasheet:   LA42032L-E Datasheet
History Price: $0.41000
In Stock: 25115
LA42032L-E vs LA42052-E
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
5W x 2 @ 8Ohm
5W x 2 @ 8Ohm
Voltage - Supply
5.5V ~ 15V
5.5V ~ 22V
Features
-
Depop, Standby, Thermal Protection
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-25 ℃ ~ 75 ℃ (TA)
Supplier Device Package
13-SIPH
13-SIPH
Package / Case
13-SIP
13-SIP Exposed Tab