LA42031-KF-E
LA42031-KF-E
Active
Description:  AUDIO OUTPUT FOR TV APPLICATION
Manufacturer:  SANYO Semiconductor
History Price: $0.88000
In Stock: 6800
LA42031-KF-E vs LA47536-E
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
4-Channel (Quad)
Max Output Power x Channels @ Load
5W x 1 @ 8Ohm
45W x 4 @ 4Ohm
Voltage - Supply
5.5V ~ 15V
14.4V ~ 26V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-25 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
13-SIPH
25-HZIP
Package / Case
13-SIP
25-SSIP Exposed Pad, Formed Leads