☰
LA4192-E
LA4192-E
Active
Description:  AUDIO AMPLIFIER SE2CH/BTL
Manufacturer:  onsemi
Datasheet:   LA4192-E Datasheet
History Price: $0.31000
In Stock: 46290
LA4192-E vs LA47202P-N-E
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
4-Channel (Quad)
Max Output Power x Channels @ Load
2.3W x 2 @ 4Ohm
47W x 4 @ 4Ohm
Voltage - Supply
9V
14.4V ~ 26V
Features
-
-
Mounting Type
Through Hole
Through Hole
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
12-DIP-F
25-HZIP
Package / Case
12-DIP (0.300", 7.62mm)
25-SSIP Formed Leads