☰
L99CL01XPTR
L99CL01XPTR
Active
Description:  IC LED DRIVER LIN DIM POWERSSO36
Manufacturer:  STMicroelectronics
Datasheet:   L99CL01XPTR Datasheet
History Price: $5.11095
In Stock: 1360
L99CL01XPTR vs L99LD01TR-E
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Linear
DC DC Controller
Topology
-
Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
8
1
Voltage - Supply (Min)
6V
5.6V
Voltage - Supply (Max)
24V
24V
Voltage - Output
-
-
Current - Output / Channel
-
-
Frequency
-
100kHz ~ 500kHz
Dimming
SPI
PWM
Applications
Automotive
Automotive
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-PowerFSOP (0.295", 7.50mm Width)
32-LQFP
Supplier Device Package
PowerSSO-36
32-LQFP (7x7)