Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi L88M05TL-TL-E
L88M05TL-TL-E
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 500MA IPAK/TP3H
Manufacturer:
onsemi
Datasheet:
L88M05TL-TL-E Datasheet
History Price: $0.58000
In Stock: 9000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L88M05TL-TL-E vs L88M05TL-FA-E
Part No
L88M05TL-TL-E
L88M05TL-FA-E
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Positive
-
Output Type
Fixed
-
Number of Regulators
1
-
Voltage - Input (Max)
17V
-
Voltage - Output (Min/Fixed)
5V
-
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.3V @ 150mA
-
Current - Output
500mA
-
Current - Quiescent (Iq)
5 mA
-
Current - Supply (Max)
50 mA
-
PSRR
65dB (120Hz)
-
Control Features
-
-
Protection Features
Over Temperature, Short Circuit
-
Operating Temperature
-20 ℃ ~ 85 ℃
-
Mounting Type
Through Hole
-
Package / Case
TO-251-3 Short Leads, IPak, TO-251AA
-
Supplier Device Package
IPAK/TP3H
-