Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ onsemi L79M05TL-E
L79M05TL-E
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR -5V 500MA TP3H
Manufacturer:
onsemi
Datasheet:
L79M05TL-E Datasheet
History Price: $0.68000
In Stock: 27920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L79M05TL-E vs L79L05ABD13TR
Part No
L79M05TL-E
L79L05ABD13TR
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
onsemi
STMicroelectronics
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Negative
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-20V
-30V
Voltage - Output (Min/Fixed)
-5V
-5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
500mA
100mA
Current - Quiescent (Iq)
-
5.5 mA
Current - Supply (Max)
-
6 mA
PSRR
50dB (120Hz)
49dB (120Hz)
Control Features
-
-
Protection Features
Over Current, Over Temperature
Over Temperature, Short Circuit
Operating Temperature
-30 ℃ ~ 80 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-251-3 Short Leads, IPak, TO-251AA
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TP-3H
8-SOIC