☰
L79L06ACD
L79L06ACD
Obsolete
Description:  IC REG LINEAR -6V 100MA 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L79L06ACD Datasheet
History Price: Obsolete
In Stock: 1430
L79L06ACD vs L79L05ABD
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Output Configuration
Negative
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-30V
-30V
Voltage - Output (Min/Fixed)
-6V
-5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
-
Current - Output
100mA
100mA
Current - Quiescent (Iq)
5.5 mA
5.5 mA
Current - Supply (Max)
6 mA
6 mA
PSRR
46dB (120Hz)
49dB (120Hz)
Control Features
-
-
Protection Features
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC