Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics L7912CP
L7912CP
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR -12V 1.5A TO220FP
Manufacturer:
STMicroelectronics
Datasheet:
L7912CP Datasheet
History Price: $1.27000
In Stock: 31540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L7912CP vs L79L05ABD
Part No
L7912CP
L79L05ABD
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Output Configuration
Negative
Negative
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-35V
-30V
Voltage - Output (Min/Fixed)
-12V
-5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
1.1V @ 1A (Typ)
-
Current - Output
1.5A
100mA
Current - Quiescent (Iq)
3 mA
5.5 mA
Current - Supply (Max)
-
6 mA
PSRR
60dB (120Hz)
49dB (120Hz)
Control Features
-
-
Protection Features
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3 Full Pack
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220FP
8-SOIC