Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ STMicroelectronics L6917BD
L6917BD
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 28SO
Manufacturer:
STMicroelectronics
Datasheet:
L6917BD Datasheet
History Price: Obsolete
In Stock: 45955
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L6917BD vs L6911CTR
Part No
L6917BD
L6911CTR
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
1
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
7.5V ~ 15V
5V ~ 12V
Frequency - Switching
300kHz
200kHz
Duty Cycle (Max)
75%
100%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
No
Serial Interfaces
-
-
Control Features
Current Limit, Frequency Control, Phase Control, Power Good
Current Limit, Frequency Control, Phase Control, Power Good, Soft Start
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SO
20-SO