☰
L6741
L6741
Obsolete
Description:  IC GATE DRVR HALF-BRIDGE 8SO
Manufacturer:  STMicroelectronics
Datasheet:   L6741 Datasheet
History Price: Obsolete
In Stock: 28320
L6741 vs L6747CTR
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Driven Configuration
Half-Bridge
Half-Bridge
Channel Type
Synchronous
Synchronous
Number of Drivers
2
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
5V ~ 12V
5V ~ 12V
Logic Voltage - VIL, VIH
1V, 2.3V
0.8V, 2V
Current - Peak Output (Source, Sink)
2A, 2A
3.5A, -
Input Type
Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
41 V
41 V
Rise / Fall Time (Typ)
-
-
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-VDFN Exposed Pad
Supplier Device Package
8-SOIC
8-VFDFPN (3x3)