☰
L6392DTR
L6392DTR
Active
Description:  IC GATE DRVR HALF-BRIDGE 14SO
Manufacturer:  STMicroelectronics
Datasheet:   L6392DTR Datasheet
History Price: $2.34000
In Stock: 9215
L6392DTR vs L6389EDTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Driven Configuration
Half-Bridge
Half-Bridge
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
IGBT, N-Channel MOSFET
IGBT, N-Channel, P-Channel MOSFET
Voltage - Supply
12.5V ~ 20V
17V (Max)
Logic Voltage - VIL, VIH
1.1V, 1.9V
1.1V, 1.8V
Current - Peak Output (Source, Sink)
290mA, 430mA
400mA, 650mA
Input Type
Non-Inverting
Inverting
High Side Voltage - Max (Bootstrap)
600 V
600 V
Rise / Fall Time (Typ)
75ns, 35ns
70ns, 40ns
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-45 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
8-SOIC