L6258E
L6258E
Obsolete
Description:  IC MOTOR DRIVER BIPLR 36POWERSO
Manufacturer:  STMicroelectronics
Datasheet:   L6258E Datasheet
History Price: Obsolete
In Stock: 34500
L6258E vs L6228Q
Part No
Series
-
STSPIN L62
Packaging
Tube
Tray
Status
Obsolete
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2, 1/4, 1/8, 1/16
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
1.2A
1.4A
Voltage - Supply
4.75V ~ 5.25V
8V ~ 52V
Voltage - Load
12V ~ 40V
8V ~ 52V
Operating Temperature
150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-PowerBSSOP (0.433", 11.00mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
PowerSO-36, Bottom Pad
32-VFQFPN-EP (5x5)