L6234PD
L6234PD
Active
Description:  IC MOTOR DRIVER 7V-52V 20POWERSO
Manufacturer:  STMicroelectronics
Datasheet:   L6234PD Datasheet
History Price: $8.03000
In Stock: 4600
L6234PD vs L6228PDTR
Part No
Series
STSPIN L62
STSPIN L62
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
BiCDMOS
DMOS
Step Resolution
-
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
4A
1.4A
Voltage - Supply
7V ~ 52V
8V ~ 52V
Voltage - Load
7V ~ 52V
8V ~ 52V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.433", 11.00mm Width) Exposed Pad
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
PowerSO-20
PowerSO-36