L6234
L6234
Discontinued
Description:  IC MOTOR DRIVER 7V-52V 20-PWRDIP
Manufacturer:  STMicroelectronics
Datasheet:   L6234 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 23500
L6234 vs L6235PD
Part No
Series
STSPIN L62
STSPIN L62
Packaging
Tube
Tube
Status
Discontinued
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
BiCDMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
2.8A
2.8A
Voltage - Supply
7V ~ 52V
12V ~ 52V
Voltage - Load
7V ~ 52V
12V ~ 52V
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package
20-PowerDIP
PowerSO-36