Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ STMicroelectronics L6229DTR
L6229DTR
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 12V-52V 24SO
Manufacturer:
STMicroelectronics
Datasheet:
L6229DTR Datasheet
History Price: $8.13000
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L6229DTR vs L6227DTR
Part No
L6229DTR
L6227DTR
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
STMicroelectronics
Series
STSPIN L62
STSPIN L62
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
BiCDMOS
DMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1.4A
1.4A
Voltage - Supply
12V ~ 52V
8V ~ 52V
Voltage - Load
12V ~ 52V
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SO
24-SO