L6228Q
L6228Q
Active
Description:  IC MOTOR DRV BIPOLAR 8-52V 32FPN
Manufacturer:  STMicroelectronics
Datasheet:   L6228Q Datasheet
History Price: $5.87000
In Stock: 300
L6228Q vs L6235N
Part No
Series
STSPIN L62
STSPIN L62
Packaging
Tray
Tube
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2
-
Applications
General Purpose
General Purpose
Current - Output
1.4A
2.8A
Voltage - Supply
8V ~ 52V
12V ~ 52V
Voltage - Load
8V ~ 52V
12V ~ 52V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
32-VFQFN Exposed Pad
24-PowerDIP (0.300", 7.62mm)
Supplier Device Package
32-VFQFPN-EP (5x5)
24-PowerDIP