L6226QTR
L6226QTR
Active
Description:  IC MTR DRVR BIPLR 8-52V 32VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   L6226QTR Datasheet
History Price: $4.95000
In Stock: 46000
L6226QTR vs L6258E
Part No
Series
STSPIN L62
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/8, 1/16
Applications
General Purpose
General Purpose
Current - Output
1.4A
1.2A
Voltage - Supply
8V ~ 52V
4.75V ~ 5.25V
Voltage - Load
8V ~ 52V
12V ~ 40V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
36-PowerBSSOP (0.433", 11.00mm Width)
Supplier Device Package
32-VFQFPN (5x5)
PowerSO-36, Bottom Pad