L6226PDTR
L6226PDTR
Active
Description:  IC MTR DRV BIPOLAR 8-52V 36PWRSO
Manufacturer:  STMicroelectronics
Datasheet:   L6226PDTR Datasheet
History Price: $7.64000
In Stock: 33800
L6226PDTR vs L6228Q
Part No
Series
STSPIN L62
STSPIN L62
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
BiCDMOS
DMOS
Step Resolution
-
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
1.4A
1.4A
Voltage - Supply
8V ~ 52V
8V ~ 52V
Voltage - Load
8V ~ 52V
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-BSSOP (0.433", 11.00mm Width) Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
PowerSO-36
32-VFQFPN-EP (5x5)