L6208Q
L6208Q
Active
Description:  IC MTR DRVR BIPOLAR 8-52V 48QFN
Manufacturer:  STMicroelectronics
Datasheet:   L6208Q Datasheet
History Price: $6.56000
In Stock: 42900
L6208Q vs L6229D
Part No
Series
STSPIN L62
STSPIN L62
Packaging
Tray
Tube
Status
Active
Active
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
DMOS
BiCDMOS
Step Resolution
1, 1/2
-
Applications
General Purpose
General Purpose
Current - Output
2.5A
1.4A
Voltage - Supply
8V ~ 52V
12V ~ 52V
Voltage - Load
8V ~ 52V
12V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
48-QFN (7x7)
24-SO