L6208D013TR
L6208D013TR
Active
Description:  IC MTR DRVR BIPOLAR 8V-52V 24SO
Manufacturer:  STMicroelectronics
Datasheet:   L6208D013TR Datasheet
History Price: $9.06000
In Stock: 18500
L6208D013TR vs L6228Q
Series
STSPIN L62
STSPIN L62
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
DMOS
DMOS
Step Resolution
1, 1/2
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
2.8A
1.4A
Voltage - Supply
8V ~ 52V
8V ~ 52V
Voltage - Load
8V ~ 52V
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
24-SO
32-VFQFPN-EP (5x5)