Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics L4979D-E
L4979D-E
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 150MA 8SO
Manufacturer:
STMicroelectronics
Datasheet:
L4979D-E Datasheet
History Price: Active
In Stock: 13680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L4979D-E vs L4993D
Part No
L4979D-E
L4993D
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
Automotive, AEC-Q100
Packaging
Tube
Tube
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
-
31V
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.4V @ 150mA
Current - Output
150mA
150mA
Current - Quiescent (Iq)
1.5 mA
125 μA
Current - Supply (Max)
3 mA
2 mA
PSRR
-
55dB (100Hz)
Control Features
Enable, Reset, Watchdog
Reset, Watchdog
Protection Features
-
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC