☰
L4949EPTR-E
L4949EPTR-E
Active
Description:  IC REG LINEAR 5V 100MA 20SO
Manufacturer:  STMicroelectronics
Datasheet:   L4949EPTR-E Datasheet
History Price: $2.27000
In Stock: 49755
L4949EPTR-E vs L4938EDTR-E
Series
Automotive, AEC-Q100
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Adjustable (Fixed)
Number of Regulators
1
2
Voltage - Input (Max)
28V
28V
Voltage - Output (Min/Fixed)
5V
4.9V (5V)
Voltage - Output (Max)
-
5.1V
Voltage Dropout (Max)
0.5V @ 100mA
0.4V @ 100mA, 0.6V @ 400mA
Current - Output
100mA
100mA, 400mA
Current - Quiescent (Iq)
300 μA
-
Current - Supply (Max)
5 mA
-
PSRR
-
-
Control Features
Reset
Enable, Reset
Protection Features
Over Temperature, Short Circuit
Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SO
20-SO