Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics L4945
L4945
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 5V 500MA TO220AB
Manufacturer:
STMicroelectronics
Datasheet:
L4945 Datasheet
History Price: Obsolete
In Stock: 17280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
L4945 vs L4979DTR-E
Part No
L4945
L4979DTR-E
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
STMicroelectronics
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
26V
-
Voltage - Output (Min/Fixed)
5V
5V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.75V @ 500mA
-
Current - Output
500mA
150mA
Current - Quiescent (Iq)
13 mA
1.5 mA
Current - Supply (Max)
180 mA
3 mA
PSRR
60dB (120Hz)
-
Control Features
-
Enable, Reset, Watchdog
Protection Features
Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 150 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-220-3
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
TO-220
8-SOIC