☰
L293B
L293B
Active
Description:  IC MTR DRV BIPOLAR 4.5-36V 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   L293B Datasheet
History Price: $8.08000
In Stock: 36180
L293B vs L293D
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
Brushed DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (4)
Interface
Parallel
Parallel
Technology
-
-
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1A
600mA
Voltage - Supply
4.5V ~ 36V
4.5V ~ 36V
Voltage - Load
4.5V ~ 36V
4.5V ~ 36V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
16-PowerDIP