Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Kinetic Technologies KTS1698AEDAB-TA
KTS1698AEDAB-TA
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
5ARMS VBUS CURRENT-SINK PROTECTI
Manufacturer:
Kinetic Technologies
Datasheet:
KTS1698AEDAB-TA Datasheet
History Price: $1.77000
In Stock: 44600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KTS1698AEDAB-TA vs KTS1641EDV-TR
Part No
KTS1698AEDAB-TA
KTS1641EDV-TR
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Kinetic Technologies
Kinetic Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
High Side
Output Type
-
N-Channel
Interface
On/Off
On/Off
Voltage - Load
-
6V ~ 40V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
5A
6A
Rds On (Typ)
25mOhm
-
Input Type
Non-Inverting
Non-Inverting
Features
-
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage, Reverse Current, Short Circuit
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
15-WLCSP (2.62x1.64)
12-TDFN (4x4)
Package / Case
15-WFBGA, WLCSP
12-DFN