KTD3134EUS-TR
KTD3134EUS-TR
Active
Description:  HIGH EFFICIENCY 2-CHANNEL LED BA
Manufacturer:  Kinetic Technologies
History Price: $1.20000
In Stock: 2900
KTD3134EUS-TR vs KTD2052CEVAA-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
Linear
Topology
Step-Up (Boost)
-
Internal Switch(s)
-
Yes
Number of Outputs
2
12
Voltage - Supply (Min)
2.7V
2.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
-
24mA
Frequency
500kHz, 1MHz
-
Dimming
I2C, PWM
Yes
Applications
Backlight, Camera Flash
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WFBGA, WLCSP
8-UFDFN Exposed Pad
Supplier Device Package
12-WLCSP (1.19x1.64)
8-UDFN (2x2)