Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Kinetic Technologies KTD3134EUS-TR
KTD3134EUS-TR
Active
PMIC - LED Drivers
Description:
HIGH EFFICIENCY 2-CHANNEL LED BA
Manufacturer:
Kinetic Technologies
Datasheet:
KTD3134EUS-TR Datasheet
History Price: $1.20000
In Stock: 2900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KTD3134EUS-TR vs KTD2037EWE-TR
Part No
KTD3134EUS-TR
KTD2037EWE-TR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Kinetic Technologies
Kinetic Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
Linear
Topology
Step-Up (Boost)
Constant Current
Internal Switch(s)
-
-
Number of Outputs
2
3
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
-
24mA
Frequency
500kHz, 1MHz
-
Dimming
I2C, PWM
I2C
Applications
Backlight, Camera Flash
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-WFBGA, WLCSP
8-UFDFN Exposed Pad
Supplier Device Package
12-WLCSP (1.19x1.64)
8-UTDFN (1.5x1.5)