Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Kinetic Technologies KTD2690ERAA-TA
KTD2690ERAA-TA
Active
PMIC - LED Drivers
Description:
SINGLE FLASH LED DRIVER WITH PRO
Manufacturer:
Kinetic Technologies
Datasheet:
KTD2690ERAA-TA Datasheet
History Price: Active
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KTD2690ERAA-TA vs KTD3136EUS-TR
Part No
KTD2690ERAA-TA
KTD3136EUS-TR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Kinetic Technologies
Kinetic Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
Yes
-
Number of Outputs
1
3
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
2.7V ~ 5.5V
-
Current - Output / Channel
1.5A
-
Frequency
2MHz, 4MHz
500kHz, 1MHz
Dimming
I2C
I2C, PWM
Applications
Camera Flash
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFBGA, WLCSP
12-WFBGA, WLCSP
Supplier Device Package
8-WLCSP (0.81x1.52)
12-WLCSP (1.19x1.64)