KTD2052DEVAA-TR
KTD2052DEVAA-TR
Active
Description:  12-CHANNEL RGB LED DRIVERS WITH
Manufacturer:  Kinetic Technologies
History Price: Active
In Stock: 36400
KTD2052DEVAA-TR vs KTD2058EUAC-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Linear
Linear
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
12
36
Voltage - Supply (Min)
2.5V
2.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
24mA
24mA
Frequency
-
-
Dimming
Yes
Yes
Applications
Automotive, Lighting
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
20-UFQFN Exposed Pad
Supplier Device Package
8-UDFN (2x2)
20-UQFN (3x3)