KTD2052DEVAA-TR
KTD2052DEVAA-TR
Active
Description:  12-CHANNEL RGB LED DRIVERS WITH
Manufacturer:  Kinetic Technologies
History Price: Active
In Stock: 36400
KTD2052DEVAA-TR vs KTD2026EWE-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Linear
Linear
Topology
-
Constant Current
Internal Switch(s)
Yes
No
Number of Outputs
12
3
Voltage - Supply (Min)
2.5V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
24mA
24mA
Frequency
-
-
Dimming
Yes
I2C
Applications
Automotive, Lighting
Mobile Communications
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
8-UFDFN Exposed Pad
Supplier Device Package
8-UDFN (2x2)
8-UTDFN (1.5x1.5)