Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Kinetic Technologies KTD2052CEVAA-TR
KTD2052CEVAA-TR
Active
PMIC - LED Drivers
Description:
12-CHANNEL RGB LED DRIVERS WITH
Manufacturer:
Kinetic Technologies
Datasheet:
KTD2052CEVAA-TR Datasheet
History Price: $1.58000
In Stock: 5300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
KTD2052CEVAA-TR vs KTD3136EUS-TR
Part No
KTD2052CEVAA-TR
KTD3136EUS-TR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Kinetic Technologies
Kinetic Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Linear
DC DC Regulator
Topology
-
Step-Up (Boost)
Internal Switch(s)
Yes
-
Number of Outputs
12
3
Voltage - Supply (Min)
2.5V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
24mA
-
Frequency
-
500kHz, 1MHz
Dimming
Yes
I2C, PWM
Applications
Automotive, Lighting
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
12-WFBGA, WLCSP
Supplier Device Package
8-UDFN (2x2)
12-WLCSP (1.19x1.64)