KTD2052CEVAA-TR
KTD2052CEVAA-TR
Active
Description:  12-CHANNEL RGB LED DRIVERS WITH
Manufacturer:  Kinetic Technologies
History Price: $1.58000
In Stock: 5300
KTD2052CEVAA-TR vs KTD2686EUD-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Linear
DC DC Regulator
Topology
-
Step-Up (Boost)
Internal Switch(s)
Yes
-
Number of Outputs
12
3
Voltage - Supply (Min)
2.5V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
24mA
-
Frequency
-
2MHz, 4MHz
Dimming
Yes
I2C
Applications
Automotive, Lighting
Camera Flash
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
12-WFBGA, WLCSP
Supplier Device Package
8-UDFN (2x2)
12-WLCSP (1.42x1.66)