KTD2026EWE-TR
KTD2026EWE-TR
Active
Description:  3-CHANNEL RGB LED DRIVER WITH I2
Manufacturer:  Kinetic Technologies
History Price: $0.68000
In Stock: 37600
KTD2026EWE-TR vs KTD2052BEVAA-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Linear
Linear
Topology
Constant Current
-
Internal Switch(s)
No
Yes
Number of Outputs
3
12
Voltage - Supply (Min)
2.7V
2.5V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
24mA
24mA
Frequency
-
-
Dimming
I2C
Yes
Applications
Mobile Communications
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-UFDFN Exposed Pad
8-UFDFN Exposed Pad
Supplier Device Package
8-UTDFN (1.5x1.5)
8-UDFN (2x2)